EN
  • EN
  • DE

S-80733AL-AXT1G

Part No S-80733AL-AXT1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308331-S-80733AL-AXT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80733AL-AXT1G CAD Model

Description

The S-80733AL-AXT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a certain threshold. It is characterized by its high accuracy, low current consumption, and small package size, making it suitable for use in a wide range of electronic devices.

Applications

  • Microcontroller reset circuits: To ensure that microcontrollers start up in a known state by providing a reset signal during power-up or brownout conditions.
  • Power supply monitoring: To detect undervoltage conditions in power supplies and prevent damage to connected devices.
  • Battery-powered devices: To monitor battery voltage and prevent deep discharge, thereby extending battery life.
  • Industrial control systems: To provide a fail-safe mechanism in industrial control systems by detecting voltage anomalies.
  • Automotive electronics: To ensure reliable operation of electronic systems in automobiles by monitoring the battery voltage.

Features

  • High-precision voltage detection: Offers accurate voltage detection with a typical accuracy of ±1.0%.
  • Low current consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small package: Available in a compact SOT-23-5 package, saving valuable board space.
  • Wide operating voltage range: Operates over a broad voltage range, typically from 1.0V to 6.0V.
  • Built-in hysteresis: Prevents oscillations around the threshold voltage, ensuring stable operation.
  • Open-drain output: Provides flexible connection to various logic circuits.

Benefits

  • Improved system reliability: Prevents system malfunctions caused by undervoltage conditions.
  • Extended battery life: Low current consumption minimizes power drain in battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced protection: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Cost-effective solution: Offers reliable voltage monitoring at a competitive price.

Additional Details

The S-80733AL-AXT1G has a detection voltage of 3.3V. The operating temperature range is typically from -40°C to +85°C. The output is an N-channel open-drain output, which requires a pull-up resistor to the power supply. It is commonly used in applications where precise voltage monitoring is required. The device is RoHS compliant, ensuring it meets environmental standards. Consult the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess