The S-80740AN-D4-T1 is a voltage detector from SII Semiconductor Corporation, belonging to the S-80740 series. It is specifically designed to monitor power supply voltages and generate a reset signal when the voltage drops below a certain threshold. The "D4" likely refers to a specific voltage detection threshold level, and "T1" likely refers to the package type, tape and reel. This functionality is critical for preventing erratic behavior and potential damage to microcontrollers and other sensitive electronic components.
Applications
- Microcontroller Reset: Used to reliably reset microcontrollers and microprocessors during power-up or brown-out conditions.
- Power Supply Monitoring: Provides a stable and accurate way to monitor power supply voltage levels in various electronic systems.
- Battery Management Systems: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is low, thus extending battery lifespan.
- Industrial Control Systems: Monitors critical voltage rails in industrial equipment to ensure stable operation and prevent damage.
- Consumer Electronics: Used in a wide array of consumer devices such as smartphones, tablets, and wearables for power management and system stability.
Features
- High-Precision Voltage Detection: Provides a very accurate voltage detection threshold for reliable operation.
- Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
- Hysteresis: Built-in hysteresis prevents chattering or oscillations around the threshold voltage.
- Open-Drain Output: An open-drain output allows for flexible connection and level shifting.
- Compact Package: Available in small surface-mount packages like SOT-23 and SOT-89 for space-constrained applications.
- Wide Operating Temperature Range: Functions reliably over a broad temperature range, suitable for diverse operating environments.
Benefits
- Prevents System Malfunctions: Protects against erratic behavior and data corruption caused by undervoltage conditions.
- Increases System Reliability: Ensures reliable system operation by monitoring power supply voltage and providing a reset signal when needed.
- Extends Battery Life: Minimizes power consumption, leading to extended battery life in portable devices.
- Simplifies Circuit Design: Offers a compact and integrated solution for voltage detection and reset functions.
- Cost-Effective Solution: Provides a cost-efficient way to enhance the reliability of electronic systems.
The S-80740AN-D4-T1 typically features a precise detection voltage, specified in the datasheet. The device's output remains low as long as the input voltage is below the detection threshold. Once the input voltage exceeds this threshold, the output transitions to a high impedance state. The hysteresis built into the device prevents oscillations around the threshold. It's crucial to consult the specific datasheet for the S-80740AN-D4-T1 to confirm the exact detection voltage, operating temperature range, and other electrical characteristics for a specific application.