EN
  • EN
  • DE

S-80740AN

Part No S-80740AN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH-PRECISION VOLTAGE DETECTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308360-S-80740AN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80740AN CAD Model

Description

The S-80740AN is a voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. This function is crucial for protecting sensitive components from damage due to undervoltage conditions and ensuring proper system operation.

Applications

  • Microcontroller reset circuits: The S-80740AN is commonly used to reset microcontrollers during power-up or when the supply voltage drops below the operating range.
  • Power supply monitoring: It monitors the output voltage of power supplies and provides a warning signal if the voltage is out of regulation.
  • Battery-powered devices: It protects battery-powered devices from deep discharge by disabling the load when the battery voltage is low.
  • System voltage monitoring: It monitors the voltage levels in various parts of a system and provides a fault signal if any voltage is out of range.
  • Industrial control systems: It is used in industrial control systems to monitor the voltage levels of sensors and actuators.

Features

  • Low current consumption: The S-80740AN consumes very little current, making it suitable for battery-powered applications.
  • Wide operating voltage range: It can operate over a wide voltage range, typically from 1.0 V to 10.0 V depending on the specific version.
  • High-accuracy detection voltage: The detection voltage is highly accurate, ensuring reliable voltage monitoring.
  • Hysteresis: The device incorporates hysteresis, which prevents oscillations around the detection threshold.
  • Open-drain output: It has an open-drain output, which allows for flexible connection to various types of circuits.
  • Small package: Available in compact packages like SOT-23, SOT-89, and custom packages.

Benefits

  • Protection against undervoltage: The device protects sensitive electronic components from damage due to undervoltage conditions.
  • Improved system reliability: It improves system reliability by ensuring that the microcontroller or other critical components operate within their specified voltage range.
  • Extended battery life: The low current consumption helps to extend battery life in battery-powered applications.
  • Simplified design: It simplifies the design of voltage monitoring circuits by providing a single, integrated solution.
  • Cost-effective: It is a cost-effective solution for voltage monitoring applications.

The specific threshold voltage of the S-80740AN will vary depending on the exact part number. Datasheets for specific versions should be consulted for detailed specifications, including voltage thresholds, temperature ranges, and output characteristics. It typically features a built-in delay circuit that prevents false resets due to transient voltage drops. This delay is essential for noise immunity and ensuring stable system operation.

You May Also Be Interested in

SII Semiconductor Corporation
Lowest to $7.7119
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Panjit
Lowest to $6.9300

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4107 $63.4815
100+ $1.1575 $115.7500
155+ $1.1214 $173.8170
215+ $1.0852 $233.3180
280+ $1.0491 $293.7480
370+ $0.9406 $348.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess