EN
  • EN
  • DE

S-80740SL-A4-T1

Part No S-80740SL-A4-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308363-S-80740SL-A4-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80740SL-A4-T1 CAD Model

Description

The S-80740SL-A4-T1 is a voltage detector IC from SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specified threshold. The "SL" likely designates a specific voltage detection level, "A4" refers to a specific sub-variant with potentially different electrical characteristics, and "T1" is most likely a package code indicating tape and reel packaging. This functionality is crucial in safeguarding sensitive electronic components like microcontrollers from damage caused by undervoltage conditions.

Applications

  • Microcontroller Reset: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering an alert or shutdown if the voltage is out of range.
  • Battery Management Systems: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage is low.
  • Industrial Control Systems: Monitors voltage levels within industrial equipment to ensure stable operation.
  • Automotive Electronics: Used in automotive systems to monitor battery voltage and prevent damage to electronic components during low-voltage situations.

Features

  • High-Precision Voltage Detection: Provides accurate and reliable voltage detection.
  • Low Current Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Hysteresis: Incorporates hysteresis to prevent output oscillations and ensure stable operation.
  • Open-Drain Output: Allows for flexible connection to various circuits.
  • Small Package Options: Available in compact surface-mount packages like SOT-23, SOT-89.
  • Wide Operating Temperature Range: Designed to function reliably across a broad temperature range.

Benefits

  • Undervoltage Protection: Protects sensitive components from damage due to voltage drops.
  • Improved System Reliability: Enhances system reliability by preventing erratic behavior caused by low voltage.
  • Extended Battery Life: Reduces power drain in battery-powered devices.
  • Simplified Circuit Design: Simplifies voltage detection and reset functions.
  • Cost-Effective: Provides an economical way to improve system robustness.

The specific detection voltage for the S-80740SL-A4-T1 is determined by the 'A4' sub-variant and is specified in the datasheet. The device's output will remain low as long as the input voltage is below the detection threshold. Once the input voltage rises above the threshold, the output switches to a high-impedance state. The inclusion of hysteresis prevents unwanted oscillations near the threshold. It is crucial to consult the S-80740SL-A4-T1 datasheet for precise electrical characteristics, operating conditions, and application recommendations.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $3.2617
Sharp Microelectronics
Lowest to $1.3860

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess