EN
  • EN
  • DE

S-80740SL

Part No S-80740SL
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308362-S-80740SL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80740SL CAD Model

Description

The S-80740SL is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset or warning signal when the voltage falls below a predetermined threshold. This is a crucial function for safeguarding microcontrollers and other sensitive components from potential damage or erratic behavior caused by undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Ensures a clean and reliable reset of microcontrollers during power-up, power-down, or brownout conditions.
  • Power Supply Monitoring: Continuously monitors the output voltage of power supplies, triggering an alarm or shutdown if the voltage deviates from the specified range.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the load when the battery voltage drops to a critical level, thereby extending battery life.
  • Industrial Control Systems: Monitors voltage levels within industrial equipment to ensure stable and safe operation.
  • Automotive Electronics: Used in automotive systems to monitor battery voltage and prevent damage to electronic components during low-voltage situations.

Features

  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered and low-power applications.
  • High-Accuracy Voltage Detection: Offers a precise and reliable voltage detection threshold.
  • Hysteresis: Incorporates hysteresis to prevent output oscillations and ensure stable operation.
  • Open-Drain Output: Provides flexible connection options to various types of circuits.
  • Small Package Options: Available in compact surface-mount packages such as SOT-23, SOT-89, and others, enabling space-saving designs.
  • Wide Operating Temperature Range: Designed to function reliably across a broad temperature range, accommodating diverse environmental conditions.

Benefits

  • Protection Against Undervoltage: Safeguards sensitive electronic components from damage due to voltage drops.
  • Improved System Reliability: Enhances the overall reliability of electronic systems by preventing erratic behavior caused by low voltage.
  • Extended Battery Life: Reduces power drain in battery-powered devices, leading to longer operating times.
  • Simplified Circuit Design: Integrates voltage detection and reset functions into a single, compact device.
  • Cost-Effective Solution: Provides an economical way to improve system robustness and prevent costly failures.

The specific threshold voltage of the S-80740SL is determined by the specific variant. The datasheet specifies the exact voltage detection level, operating temperature range, and other critical parameters. It includes an internal delay circuit that minimizes false resets due to transient voltage fluctuations, thus ensuring stability. The output is typically an open-drain configuration, allowing for flexible connection to various logic levels and external components. Always refer to the official datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $7.7119
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess