EN
  • EN
  • DE

S-80741AL-X5-T1

Part No S-80741AL-X5-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308367-S-80741AL-X5-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80741AL-X5-T1 CAD Model

Description

The S-80741AL-X5-T1 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and generate a reset signal when the voltage drops below a specified threshold. The 'AL' likely refers to a specific voltage detection range, the 'X5' likely refers to a precise voltage detection point within that range, and 'T1' typically denotes the packaging type (tape and reel). This functionality is crucial for preventing malfunctions and damage to microcontrollers and other sensitive electronic components during undervoltage conditions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal for microcontrollers during power-up, power-down, or brownout events.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and triggers an alert or shutdown if the voltage deviates from the specified range.
  • Battery-Powered Devices: Protects battery-powered devices from deep discharge by disabling the load when the battery voltage reaches a critically low level.
  • Industrial Control Systems: Monitors voltage levels within industrial equipment to ensure stable and safe operation.
  • Automotive Electronics: Used in automotive applications to monitor battery voltage and protect electronic systems from low-voltage conditions.

Features

  • High-Precision Voltage Detection: Offers accurate and reliable voltage detection capabilities.
  • Low Quiescent Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Hysteresis: Built-in hysteresis prevents output oscillations and ensures stable operation.
  • Open-Drain Output: Offers flexible connection options to various types of circuits.
  • Small Package Options: Available in compact surface-mount packages such as SOT-23 or SOT-89, enabling space-saving designs.
  • Wide Operating Temperature Range: Designed to operate reliably across a broad temperature range.

Benefits

  • Undervoltage Protection: Safeguards sensitive electronic components from damage due to voltage drops.
  • Improved System Reliability: Enhances overall system reliability by preventing erratic behavior resulting from low voltage conditions.
  • Extended Battery Life: Reduces power drain in battery-powered devices, leading to longer operating times.
  • Simplified Circuit Design: Provides a single, integrated solution for voltage detection and reset functions.
  • Cost-Effective: Provides a cost-efficient way to improve system robustness and prevent costly failures.

The specific detection voltage of the S-80741AL-X5-T1 will be determined by the 'AL' and 'X5' designation and can be found within the product datasheet. As long as the input voltage remains below the detection threshold, the output of the device remains low. Once the input voltage rises above the threshold, the output switches to a high-impedance state. The inclusion of hysteresis prevents unintended oscillations near the switching point. For detailed electrical characteristics, operating conditions, and application guidelines, always refer to the official S-80741AL-X5-T1 datasheet.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
AMCC
Lowest to $3.2617
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess