The S-80745AN-D9-T1 is a voltage detector manufactured by SII Semiconductor Corporation. Voltage detectors are essential components in electronic circuits, providing a reliable way to monitor voltage levels and trigger specific actions when the voltage falls below a predefined threshold. This particular model is part of the S-807 series, known for its low power consumption and high accuracy.
Applications:
- Microcontroller Reset Circuits: Ensures proper reset of microcontrollers during power-up or brown-out conditions.
- Power Management Systems: Monitors battery voltage in portable devices to prevent deep discharge.
- Overvoltage/Undervoltage Protection: Protects sensitive electronic components from damage due to voltage fluctuations.
- Backup Battery Switching Circuits: Switches to a backup battery when the main power supply fails.
- Voltage Monitoring in Industrial Equipment: Monitors critical voltage levels in industrial control systems.
Features:
- Detection Voltage: Fixed detection voltage, specific to the model (Consult datasheet for exact voltage).
- Low Supply Current: Minimizes power consumption, extending battery life in portable applications.
- High Accuracy: Ensures reliable voltage detection.
- Small Package: Available in compact packages like SOT-23, suitable for space-constrained applications.
- Operating Temperature Range: Wide operating temperature range suitable for various environments.
Benefits:
- Improved System Reliability: Prevents system malfunctions caused by voltage drops or fluctuations.
- Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
- Simplified Circuit Design: Integrated functionality reduces the number of external components required.
- Protection of Sensitive Components: Prevents damage to sensitive electronic components due to overvoltage or undervoltage conditions.
- Cost-Effective Solution: Provides a reliable voltage monitoring solution at a reasonable cost.
The S-80745AN-D9-T1 operates by continuously monitoring the input voltage. When the voltage drops below its specific detection threshold, the output signal changes state, indicating a low voltage condition. This signal can be used to trigger a reset, switch to a backup power source, or initiate other protective measures. The precise detection voltage, output type (N-channel open drain or CMOS output), and other electrical characteristics can be found in the official datasheet provided by SII Semiconductor Corporation. It's crucial to refer to the datasheet for detailed specifications and application guidelines.