The S-80810CNNB-B90T2G is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal when the voltage falls below a specific threshold. It plays a crucial role in ensuring the stable and reliable operation of electronic systems by preventing malfunctions that can occur due to undervoltage conditions.
Applications
- Microcontroller and microprocessor reset circuits
- Power supply monitoring and protection
- Battery management systems
- Portable electronic devices
- Industrial control equipment
Features
- Detection Voltage: 1.0V
- High-precision voltage detection
- Ultra-low current consumption
- Built-in hysteresis characteristics
- Compact SOT-23 package
- Open-drain output configuration
Benefits
- Enhanced system reliability by preventing erroneous operation during voltage sags
- Extended battery life in portable applications due to minimal power drain
- Stable reset signal generation with hysteresis, preventing false triggering
- Simplified circuit design with integrated voltage detection and reset function
- Space-saving design for high-density PCB layouts
- Flexible interface with various microcontrollers and digital logic
The S-80810CNNB-B90T2G is particularly well-suited for battery-powered applications due to its extremely low current consumption. This feature helps to maximize battery life and ensure long-term operation. The integrated hysteresis characteristic provides noise immunity and prevents oscillations near the detection threshold, leading to a more robust and reliable reset signal. The open-drain output allows for easy level shifting and interfacing with different voltage domains. Its small size and ease of use make it a popular choice for a wide range of electronic applications.
Technical Specifications: The S-80810CNNB-B90T2G has a typical detection voltage of 1.0V. The operating temperature range is -40°C to +85°C. The supply voltage range is typically between 1.2V and 5.5V. The output is N-channel open drain and the package is a SOT-23.