The S-80812CNNB-B9Q-T2 is a voltage detector IC from SII Semiconductor Corporation. This component is designed to monitor the voltage level of a power supply and trigger a reset signal when the voltage drops below a specific threshold. This is a critical function for maintaining the integrity and stability of electronic systems by preventing issues arising from undervoltage conditions.
Applications
- Microcontroller and microprocessor reset circuitry
- Power supply monitoring
- Battery management systems
- Portable electronic devices
- Industrial control systems
Features
- Detection Voltage: 1.2V
- High-precision voltage detection
- Ultra-low current consumption
- Built-in hysteresis
- Compact SOT-23 package
- Open-drain output
Benefits
- Ensures stable system operation during voltage drops
- Prolongs battery life in portable devices due to low power consumption
- Provides a clean and reliable reset signal with hysteresis
- Simplifies circuit design with its small size and integrated function
- Flexible interface with various digital logic circuits
- Protects sensitive components from damage due to undervoltage
The device’s low current draw makes it suitable for use in battery-operated equipment, as it minimizes the load on the battery. The integrated hysteresis prevents unwanted reset signals caused by minor voltage fluctuations. The open-drain output provides versatility in connecting to different types of microcontrollers and digital logic. The small SOT-23 package allows for efficient use of board space. This voltage detector helps to ensure reliable and safe operation of a wide range of electronic products.
Technical Specifications: The S-80812CNNB-B9Q-T2 has a voltage detection threshold of 1.2V. The operating temperature range is -40°C to +85°C. The typical supply voltage range is 1.4V to 5.5V. It comes in a SOT-23 package and has an N-channel open-drain output.