The S-80817ANND-EDE-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal to a microcontroller or other digital circuit when the voltage drops below a certain threshold. This is essential for preventing erroneous operation and data corruption caused by insufficient voltage supply.
Applications
- Microcontroller Reset Circuits
- CPU Reset Circuits
- Power Supply Monitoring
- Battery-Powered Devices
- Portable Electronics
Features
- Detection Voltage: 1.7V
- High-Accuracy Voltage Detection
- Low Current Consumption
- Small SOT-23-3 Package
- N-Channel Open Drain Output
Benefits
- Ensures stable operation of microcontroller-based systems
- Protects against data corruption during voltage sags
- Extends battery life in portable applications
- Reduces board space requirements
- Simple to integrate into existing designs
Technical Specifications
The S-80817ANND-EDE-T2 has a detection voltage of 1.7V. It features low current consumption, typically in the microampere range. It's packaged in a SOT-23-3 package, making it suitable for space-constrained applications. The output is an N-channel open drain configuration, which requires an external pull-up resistor. The operating temperature range is typically -40°C to +85°C. This device provides a reliable and accurate voltage monitoring solution for a variety of applications. Its low current consumption makes it suitable for battery powered applications. The small package size reduces the overall board footprint.