EN
  • EN
  • DE

S-80822CNMC-B8H-T2

Part No S-80822CNMC-B8H-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description ULTRA-SMALL PACKAGE HIGH-PRECISION VOLTAGE DETECTOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063226-S-80822CNMC-B8H-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80822CNMC-B8H-T2 CAD Model

Description

The S-80822CNMC-B8H-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This IC is designed to monitor the input voltage and generate a reset signal when the voltage drops below a predefined threshold, ensuring stable operation of microcontrollers and other sensitive electronic circuits. This voltage detection capability is critical for preventing malfunctions and data corruption in various electronic devices.

Applications

  • Microcontroller reset circuits
  • CPU reset circuits
  • Power supply monitoring
  • Battery-powered devices
  • Industrial control equipment

Features

  • High-precision detection voltage
  • Ultra-low current consumption
  • Small SOT-23-5 package
  • Built-in hysteresis
  • Open-drain output

Benefits

  • Reliable system reset: Prevents erratic behavior and data corruption due to voltage drops.
  • Extended battery life: Minimal current draw helps to prolong battery life in portable devices.
  • Compact design: Small package allows for space-saving in circuit board layouts.
  • Stable operation: Hysteresis prevents false resets from voltage fluctuations.
  • Flexible integration: Open-drain output allows for easy connection to various circuits.

The S-80822CNMC-B8H-T2 features a highly accurate voltage detection threshold, ensuring precise monitoring of the input voltage. Its ultra-low current consumption is particularly advantageous in battery-powered applications, where minimizing power draw is essential for maximizing battery life. The device is housed in a compact SOT-23-5 package, making it ideal for space-constrained designs. The built-in hysteresis prevents the output from oscillating when the input voltage is near the detection threshold, ensuring a stable and reliable reset signal. The open-drain output provides flexibility in connecting to other circuits and allows for easy implementation of various system configurations. The device is commonly used in a wide range of applications, including portable electronics, industrial control systems, and automotive equipment, to protect sensitive electronic components from damage or malfunction caused by voltage drops. The device's small size, low power consumption, and high accuracy make it an excellent choice for ensuring the reliable operation of electronic devices in various environments.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess