The S-80823CLMC-B6I-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor a specific voltage threshold and generate a reset signal or other appropriate response when the voltage falls below that threshold. This function is critical for ensuring stable operation in various electronic devices.
Applications
- Microcontroller reset circuitry
- Power supply voltage monitoring
- Battery-powered device voltage supervision
- Over-discharge protection in battery management systems
- System voltage monitoring for critical applications
Features
- High-precision detection voltage: Offers accurate voltage detection, ensuring reliable performance.
- Low current consumption: Minimizes power drain, making it suitable for battery-powered devices.
- Compact package: Available in a small package for space-saving designs.
- Hysteresis characteristics: Built-in hysteresis prevents oscillation and ensures stable operation.
- Open-drain output: Provides flexibility in interfacing with various circuits.
Benefits
- Ensures stable system operation: Prevents malfunctions caused by voltage drops, ensuring reliable device performance.
- Extends battery life: Low power consumption helps extend the operational life of battery-powered devices.
- Simplifies circuit design: Integrates voltage detection functionality, simplifying design efforts.
- Enhances system reliability: The high-precision detection and hysteresis improve overall system reliability.
- Protects data integrity: Prevents data corruption in memory devices by initiating a reset during voltage sags.
The S-80823CLMC-B6I-T2 is an essential component for ensuring the proper and reliable operation of electronic devices. It continuously monitors the supply voltage and triggers a reset or other corrective action when the voltage falls below the specified threshold. This prevents erratic behavior, data corruption, and potential damage to the system. The device's low current consumption is particularly beneficial in battery-powered applications, where it contributes to extending battery life. The integrated hysteresis feature eliminates unwanted oscillations and ensures stable operation even in the presence of voltage fluctuations. The small package size facilitates integration into compact electronic devices, making it a versatile and practical solution for voltage monitoring needs. The open drain output allows for flexible interfacing with different types of circuits, adapting to various design requirements. Its reliability and precision make it a crucial element in safety-critical and performance-demanding applications.