EN
  • EN
  • DE

LQH32MN121K21L

Part No LQH32MN121K21L
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828256-LQH32MN121K21L
Ultra Librarian 3D Model Ultra Librarian LQH32MN121K21L CAD Model

Description

The LQH32MN121K21L is a Murata Electronics molded inductor designed for various power supply and high-frequency applications. This inductor is characterized by its shielded construction, high inductance value, and compact size, making it a suitable choice for electronic devices requiring efficient power management and noise reduction. Its robust design ensures stable and reliable performance under diverse operating conditions.

Applications:

  • DC-DC Converters
  • Power Supply Circuits
  • Noise Filtering
  • Choke Coils
  • Voltage Regulators
  • High-Frequency Circuits
  • Power Amplifiers

Features:

  • High Inductance Value (120µH)
  • Compact Size (3.2mm x 2.5mm)
  • Shielded Construction for Low EMI
  • High Rated Current
  • Low DC Resistance (DCR)
  • Excellent Temperature Stability
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant

Benefits:

  • Efficient Power Conversion
  • Reduced Power Loss
  • Effective Noise Suppression (EMI Reduction)
  • Stable Performance Under High Current Conditions
  • Easy Integration into Automated Assembly Processes

Technical Specifications:

The LQH32MN121K21L inductor has an inductance of 120µH with a tolerance of ±10%. Its shielded construction reduces electromagnetic interference (EMI), improving the overall performance of electronic circuits. The low DC resistance (DCR) minimizes power loss, which enhances the circuit efficiency. Designed for surface mount technology (SMT), integration into electronic assemblies is streamlined and reliable.

This inductor is constructed with a ferrite core and molded with resin for mechanical strength and environmental protection. The terminals are plated to ensure excellent solderability and long-term reliability. Meeting strict quality standards makes this part suitable for various demanding applications. Murata's LQH series of inductors are well-regarded for their reliability and performance in power management and high-frequency circuits, particularly where EMI suppression is critical.

You May Also Be Interested in

DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess