EN
  • EN
  • DE

S-80825ANNP-EDNT2G

Part No S-80825ANNP-EDNT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186720-S-80825ANNP-EDNT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80825ANNP-EDNT2G CAD Model

Description

The S-80825ANNP-EDNT2G is a voltage detector IC produced by SII Semiconductor Corporation. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This IC is part of the S-80825 series, which is known for its high accuracy and low power consumption.

Applications:

  • Microcontroller Reset: Ensures that a microcontroller starts correctly after power-up or recovers from a brown-out condition.
  • Battery Management Systems: Protects batteries from over-discharge by shutting down the system when the battery voltage is low.
  • Power Supply Monitoring: Detects voltage drops in power supplies and triggers an alarm or shutdown.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to ensure safe and reliable operation.
  • Consumer Electronics: Used in a variety of consumer electronic devices to protect sensitive components from voltage fluctuations.

Features:

  • High-Precision Voltage Detection: Provides accurate voltage monitoring.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications.
  • Built-in Delay Circuit: Prevents false resets due to transient voltage dips.
  • Small Package: Allows for compact designs and easy integration.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits:

  • Improved System Reliability: Prevents system malfunctions caused by voltage fluctuations.
  • Extended Battery Life: Low current consumption prolongs battery life in portable devices.
  • Simplified Circuit Design: Integrated delay circuit reduces the need for external components.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions.
  • Cost-Effective Solution: Provides reliable voltage detection at a competitive price.

Additional Details:

The S-80825ANNP-EDNT2G utilizes CMOS technology to achieve low power consumption and high accuracy. The built-in delay circuit prevents spurious resets caused by brief voltage dips. The specific detection voltage, release voltage, and delay time are determined by the specific model number. Consult the manufacturer's datasheet for detailed specifications.

The EDNT2G marking signifies specific packaging information related to tape and reel packaging, crucial for automated assembly processes.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Microchip Technology
IC SUPERVISOR MICROPROCES RESET
Lowest to $0.3416
Richtek USA Inc.
IC DUAL PUSH-BUTTON RESET WDFN-8
Lowest to $0.2407
Microchip Technology
IC SUPERVISOR 1 CHANNEL 8SOIC
Lowest to $1.0962
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess