The S-80825CNNB-B8K-T2 is a voltage detector manufactured by SII Semiconductor Corporation. It is a high-precision voltage detector with ultra-low current consumption, making it ideal for battery-powered applications and systems requiring precise voltage monitoring.
Applications
- Microcomputer reset circuits
- Battery checkers
- Power failure detectors
- System power monitoring
Features
- High-precision detection voltage: ±2.0%
- Ultra-low current consumption: 0.8 μA (typical)
- Detection voltage range: 2.3 V to 6.0 V in 0.1 V steps
- Hysteresis voltage: 5% (typical)
- Operating temperature range: -40°C to +85°C
- Output form: Nch open-drain output
- Package: SOT-23-5
Benefits
- Improved system reliability: The high-precision detection voltage ensures accurate voltage monitoring, preventing system malfunctions due to voltage fluctuations.
- Extended battery life: The ultra-low current consumption minimizes power drain, extending the battery life of portable devices.
- Simplified circuit design: The integrated hysteresis voltage prevents output chattering, simplifying circuit design and reducing the number of external components.
- Wide operating temperature range: The device can operate reliably in a wide range of environments.
- Small package size: The SOT-23-5 package allows for compact designs.
The S-80825CNNB-B8K-T2 is a reliable and efficient voltage detector suitable for a wide range of applications requiring precise voltage monitoring and low power consumption. Its high accuracy and low current draw make it an excellent choice for battery-powered and energy-sensitive systems.