The S-80829CLMA-B6OT1G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is specifically designed to monitor voltage levels and provide a reset signal when the voltage falls below a certain threshold. This functionality is critical in various electronic systems to prevent malfunctions and ensure stable operation, especially in sensitive components such as microcontrollers and memory devices.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery-powered device voltage supervision
- System power-on reset generation
- Voltage monitoring in automotive applications
Features
- Detection Voltage: 2.9V
- High-precision voltage detection
- Ultra-low current consumption for extended battery life
- Small SOT-23-3 package for space-saving designs
- Built-in hysteresis to prevent false triggering
- Open-drain output for flexible interfacing
Benefits
- Enhanced system reliability by preventing operation at insufficient voltage levels
- Prolonged battery life in portable devices due to minimal power consumption
- Reduced PCB footprint with its compact package
- Stable reset signals ensured by the hysteresis feature
- Easy integration with various microcontroller and logic circuits via open-drain output
Additional Details
The S-80829CLMA-B6OT1G features an open-drain output, allowing it to be directly connected to a microcontroller's reset pin or other logic inputs. The hysteresis characteristic provides a stable and reliable reset signal, even in noisy environments. Its low current consumption makes it ideal for battery-powered applications, where maximizing battery life is crucial.
Technical Specifications:
- Detection Voltage: 2.9V
- Operating Voltage Range: 0.65V to 10.0V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23-3
- Output Type: Open Drain