The S-80829CNMC-B80T2G is a voltage detector IC manufactured by SII Semiconductor Corporation, designed to monitor voltage levels in electronic circuits and provide a reset signal to microcontrollers or other devices when the voltage falls below a predefined threshold. This ensures stable and reliable system operation by preventing malfunctions caused by undervoltage conditions.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery management systems
- Over-discharge protection for batteries
- System power-on reset generation
Features
- Detection Voltage: 2.9V
- High-precision voltage detection
- Ultra-low current consumption to extend battery life
- Small SOT-23-6 package for compact designs
- Built-in hysteresis to prevent unstable reset signals
- Open-drain output for flexible interface options
Benefits
- Ensures stable and reliable system operation by preventing malfunctions due to low voltage
- Prolongs battery life in portable devices due to minimal power consumption
- Reduces board space requirements with its compact package
- Provides a clean and stable reset signal due to hysteresis
- Offers flexibility in circuit design with the open-drain output
Additional Details
The S-80829CNMC-B80T2G features an open-drain output, allowing it to be easily interfaced with various microcontrollers and logic circuits. The hysteresis characteristic prevents oscillations around the threshold voltage, ensuring a clean and reliable reset signal. The low current consumption is particularly beneficial for battery-powered devices, helping to minimize power drain and maximize operational time.
Technical Specifications:
- Detection Voltage: 2.9V
- Operating Voltage Range: 0.65V to 10.0V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23-6
- Output Type: Open-Drain