The S-80829CNPF-B80TFG is a voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to monitor voltage levels and provide a reset signal when the voltage drops below a specified threshold. This is crucial for ensuring the stable operation of electronic devices, especially microcontrollers and other sensitive components.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery management systems
- Over-discharge protection for batteries
- System power-on reset
Features
- Detection Voltage: 2.9V
- High-precision voltage detection
- Ultra-low current consumption
- Small package (SOT-23-6)
- Built-in hysteresis characteristics
- Open-drain output
Benefits
- Prevents system malfunction due to voltage drops
- Extends battery life in portable devices
- Saves board space due to its compact size
- Provides a stable reset signal, preventing false resets
- Offers flexibility in interfacing with different logic levels
Additional Details
The S-80829CNPF-B80TFG includes an open-drain output, allowing it to be easily connected to various microcontrollers and other logic circuits. The built-in hysteresis helps to prevent unwanted oscillations and ensures a clean reset signal, even in noisy environments. Its low current consumption makes it ideal for use in battery-powered devices.
Technical Specifications:
- Detection Voltage: 2.9V
- Operating Voltage Range: 0.65V to 10.0V
- Operating Temperature Range: -40°C to +85°C
- Package: SOT-23-6
- Output Type: Open-Drain