The S-80832ANMP-EDW-T2 is a voltage detector manufactured by SII Semiconductor Corporation. This IC is designed to monitor voltage levels and provide a reset signal to microcontrollers or other electronic systems when the voltage falls below a specific threshold. It's used to ensure that the system operates correctly, preventing data corruption or unpredictable behavior during brownout conditions.
Applications
- Microcontroller reset circuitry
- Power supply monitoring systems
- Battery-powered devices (voltage supervision)
- Industrial control systems
- Automotive applications
Features
- High-precision voltage detection
- Low current consumption
- Compact SOT-23-5 package
- Open-drain output configuration
- Operating temperature range: -40°C to +85°C
- Hysteresis included for stable operation
Benefits
- Prevents system malfunctions caused by low voltage conditions.
- Extends battery life in portable applications due to minimal power consumption.
- Reduces board space due to small package size.
- Provides a reliable reset signal to the microcontroller.
- Improved noise immunity with built-in hysteresis.
Additional Details
The S-80832ANMP-EDW-T2 has a typical detection voltage of 3.2V. Because the output is open-drain, an external pull-up resistor is required. The device is RoHS compliant and suitable for a variety of electronic applications where voltage monitoring is crucial.