The S-80832CNNB-B8R-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This integrated circuit monitors the input voltage and generates a reset signal when the voltage falls below a pre-defined threshold. It is commonly employed to safeguard microcontrollers and other sensitive electronic components from malfunctioning due to insufficient voltage levels.
Applications
- Microcontroller reset circuits
- Power supply voltage monitoring
- Battery voltage supervision
- Embedded systems
- Industrial automation equipment
Features
- High-precision voltage detection
- Low current consumption
- Compact SOT-23-5 package
- N-channel open drain output
- Operating temperature range: -40°C to +85°C
- Integrated hysteresis
Benefits
- Ensures stable and reliable system operation during voltage dips.
- Prolongs battery life in portable devices due to its minimal power consumption.
- Saves valuable board space due to its small footprint.
- Provides a consistent and reliable reset signal.
- Enhances noise immunity and prevents spurious resets.
Additional Details
The S-80832CNNB-B8R-T2 features a detection voltage of typically 3.2V. Due to its open-drain output, an external pull-up resistor is needed. This device is RoHS compliant. The hysteresis width is typically 0.1V.