The S-80834CNMA-B8T-G is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC is designed to monitor the supply voltage and generate a reset signal when the voltage drops below a certain threshold. This functionality prevents malfunctions and ensures stable operation in electronic devices.
Applications
- Microcontroller reset circuits
- Power supply monitoring
- Battery-powered devices
- Portable electronic equipment
- Industrial control systems
Features
- Detection voltage: 3.4V
- High-accuracy voltage detection
- Ultra-low current consumption
- Small SOT-23-3 package
- Built-in hysteresis
- Open-drain output
Benefits
- Ensures reliable system startup and prevents data corruption.
- Extends battery life in portable applications.
- Simplifies circuit design with its integrated functionality.
- Provides stable and accurate voltage monitoring.
- Offers flexibility in circuit design with its open-drain output.
- Reduces board space requirements with its compact SOT-23-3 package.
Additional Details
The S-80834CNMA-B8T-G boasts a precise detection voltage of 3.4V. Its ultra-low current consumption makes it suitable for battery-powered applications. The built-in hysteresis prevents unwanted oscillations around the detection threshold. The SOT-23-3 package allows for easy integration, and the open-drain output provides design flexibility. The voltage detector continuously monitors the input voltage, asserting the output low when the input voltage drops below the detection threshold. This reset signal prevents the connected microcontroller from operating under potentially unstable or damaging low-voltage conditions. The open-drain output allows for external pull-up resistor selection, adapting to different voltage levels. The G suffix probably indicates that the product is lead-free.