EN
  • EN
  • DE

S-80835ALUP-EAZ-T2

Part No S-80835ALUP-EAZ-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 186815-S-80835ALUP-EAZ-T2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-80835ALUP-EAZ-T2 CAD Model

Description

The S-80835ALUP-EAZ-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This IC belongs to the S-80835 series and is designed for highly accurate voltage detection with minimal power consumption. It monitors the input voltage and outputs a reset signal when the voltage drops below a predetermined threshold. This makes it essential for ensuring stable operation of various electronic devices, particularly those powered by batteries.

Applications

  • Microcontroller Reset: Used to reset microcontrollers during power-up or brown-out conditions, ensuring reliable operation.
  • Battery-Powered Devices: Detects low battery conditions in devices like smartphones, tablets, and wearable devices to prevent unexpected shutdowns.
  • Power Management Systems: Monitors voltage levels to protect sensitive components from undervoltage damage.
  • Memory Protection: Safeguards memory data by detecting voltage drops and initiating data backup or protection mechanisms.
  • Industrial Control Systems: Ensures stable operation of industrial equipment by monitoring and resetting systems during voltage fluctuations.

Features

  • High Accuracy Voltage Detection: Provides precise monitoring of voltage levels with minimal tolerance.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates effectively across a broad range of input voltages.
  • Open Drain Output: Allows for flexible interfacing with different circuit configurations.
  • Small Package Size: Compact design enables integration into space-constrained devices.

Benefits

  • Enhanced System Reliability: Prevents malfunctions and data corruption caused by voltage drops.
  • Extended Battery Life: Reduces power consumption, thereby extending the operational life of battery-powered devices.
  • Simplified Circuit Design: Minimizes the need for external components, simplifying overall design.
  • Compact Integration: Small package allows for easy integration into a variety of devices.
  • Effective Voltage Protection: Protects sensitive components from damage due to undervoltage conditions.

Additional Details

The S-80835ALUP-EAZ-T2 features a fixed detection voltage and operates over a temperature range of -40°C to +85°C. The output is N-channel open drain. The extremely low supply current is a key characteristic, making it suitable for portable and battery-operated devices. The device is typically available in a SOT-23-5 package.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess