The S-80836CNNB-B8V-G is a voltage detector IC designed and manufactured by SII Semiconductor Corporation. This device is used to monitor the input voltage of electronic systems and generate a reset signal when the voltage drops below a specific threshold, ensuring stable operation and preventing data corruption. Its low power consumption and compact size make it suitable for a wide range of applications, particularly in portable and battery-powered devices.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Portable electronics
- System-on-chip (SoC) applications
Features
- Detection Voltage: 3.6V (typical)
- High-accuracy voltage detection
- Ultra-low current consumption
- Small package size
- Built-in hysteresis
- Open-drain output
Benefits
- Prevents system malfunctions due to low voltage
- Ensures stable operation of microcontrollers and other sensitive components
- Extends battery life in portable devices
- Saves board space due to its compact size
- Provides reliable reset signals even in noisy environments due to hysteresis
- Simple interface with various microcontroller and logic circuit configurations
Additional Details
The S-80836CNNB-B8V-G's open-drain output allows for flexible connection to different voltage levels and pull-up resistor configurations. The integrated hysteresis prevents the output signal from oscillating when the input voltage is near the detection threshold, enhancing the reliability of the reset function. The ultra-low current consumption makes it ideal for battery-powered applications, minimizing power drain and maximizing operational time. This voltage detector provides a cost-effective and reliable solution for voltage monitoring and reset generation in a wide range of applications. Its high accuracy and low power consumption ensure stable operation and long battery life, making it a valuable component in electronic systems.