EN
  • EN
  • DE

S-80837ANNP-ED1-T2

Part No S-80837ANNP-ED1-T2
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1090409-S-80837ANNP-ED1-T2
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80837ANNP-ED1-T2 CAD Model

Description

The S-80837ANNP-ED1-T2 is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. It is a crucial component for ensuring the stable operation of microcontrollers, microprocessors, and other sensitive electronic components.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers upon power-up or voltage drop.
  • Power supply monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage falls below a critical level.
  • Industrial control systems: Monitors voltage levels in industrial equipment to ensure safe and reliable operation.
  • Automotive electronics: Used in automotive systems to monitor battery voltage and prevent damage to electronic components.

Features

  • High-precision detection voltage: Offers accurate voltage detection for reliable operation.
  • Low current consumption: Minimizes power consumption in battery-powered devices.
  • Small package size: Available in compact packages for space-constrained applications.
  • Wide operating voltage range: Operates over a wide range of input voltages.
  • Built-in hysteresis: Prevents oscillation during voltage transitions.

Benefits

  • Improved system reliability: Prevents system malfunction due to voltage fluctuations.
  • Extended battery life: Low current consumption contributes to longer battery life in portable devices.
  • Simplified circuit design: Reduces the need for external components, simplifying circuit design.
  • Space savings: Compact package size allows for integration into small electronic devices.
  • Protection against data corruption: Protects data stored in memory from corruption due to voltage drops.

Additional Details

The S-80837ANNP-ED1-T2 features a detection voltage of typically 3.7V. It has a low supply current, typically in the range of a few microamperes. It is available in a small SOT-23 package. The device incorporates hysteresis to prevent chattering or oscillation around the threshold voltage. The output is an N-channel open drain output, requiring a pull-up resistor. This voltage detector is designed to operate within a wide temperature range, making it suitable for various environments.

You May Also Be Interested in

Diodes Incorporated
Lowest to $0.0448
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Vishay
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Shikues
Lowest to $0.0318
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess