EN
  • EN
  • DE

S-80845ALUP-EA9-T2

Part No S-80845ALUP-EA9-T2
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1090416-S-80845ALUP-EA9-T2
Categories PMIC - Voltage Reference
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80845ALUP-EA9-T2 CAD Model

Description

The S-80845ALUP-EA9-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. It serves as a voltage monitoring device, specifically designed to detect when a voltage level falls below a predetermined threshold. This functionality is critical for preventing malfunctions and data corruption in various electronic systems by providing a reset signal to microcontrollers or other sensitive components during undervoltage conditions.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or undervoltage events.
  • Power supply monitoring: Monitors the output voltage of power supplies to detect undervoltage conditions and trigger alarms or protective actions.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage falls below a critical level.
  • Industrial control systems: Ensures safe and reliable operation of industrial equipment by monitoring voltage levels and initiating safety protocols when necessary.
  • Automotive electronics: Protects automotive electronic systems from damage caused by voltage fluctuations or battery discharge.

Features

  • High-precision voltage detection: Offers accurate voltage monitoring with a precise detection threshold.
  • Low current consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • Compact package size: Allows for integration into space-constrained devices.
  • Wide operating temperature range: Ensures reliable operation in various environmental conditions.
  • Built-in hysteresis: Prevents output oscillation and ensures stable operation.

Benefits

  • Improved system reliability: Prevents system malfunctions and ensures stable operation.
  • Extended battery life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified circuit design: Reduces the need for external components, simplifying the design process.
  • Space savings: Compact package allows for integration into smaller devices.
  • Protection against data corruption: Protects data from corruption during undervoltage events.

Additional Details

The S-80845ALUP-EA9-T2 features a detection voltage of 4.5V. Its supply current is extremely low, generally in the microampere range. It is typically available in a small SOT package. The device includes hysteresis to enhance noise immunity and prevent false triggering. The output is generally an N-channel open drain type, requiring a pull-up resistor. The operating temperature range is broad, making it suitable for diverse applications.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess