EN
  • EN
  • DE

S-80846ANY-B

Part No S-80846ANY-B
Manufacturer SII Semiconductor Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-92
RoHS Non-Compliant
Win Source Part Number 1090419-S-80846ANY-B
Categories OEM Parts( S )
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-80846ANY-B CAD Model

Description

The S-80846ANY-B is a voltage detector IC produced by SII Semiconductor Corporation. This device is designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a specific threshold. This function is critical for maintaining the integrity and stability of microcontrollers, microprocessors, and other sensitive components, preventing data corruption and system malfunctions.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to microcontrollers during power-up, power-down, or when the supply voltage drops below the specified level.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, ensuring that voltage levels remain within acceptable limits and triggering alarms or shutdown procedures if necessary.
  • Battery-Powered Devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage falls below a critical level, thereby extending battery life and preventing damage.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to ensure stable and safe operation.
  • Automotive Electronics: Protects automotive electronic systems from damage caused by voltage fluctuations or battery discharge.

Features

  • High-Precision Detection Voltage: Offers accurate voltage detection with a precise detection threshold.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation in a variety of environmental conditions.
  • Built-in Hysteresis: Prevents output oscillation and provides stable operation during voltage fluctuations.

Benefits

  • Improved System Reliability: Prevents system crashes and malfunctions due to voltage irregularities.
  • Extended Battery Life: Low power consumption extends the operational time of battery-powered devices.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process.
  • Space Savings: Compact package allows for integration into small and portable devices.
  • Protection Against Data Corruption: Safeguards stored data from corruption during undervoltage events.

Additional Details

The S-80846ANY-B typically features a detection voltage of 4.6V. Its supply current is generally very low, usually in the microampere range. It is often available in small surface-mount packages, such as SOT-23. The device incorporates hysteresis to prevent false triggering due to noise. The output is generally N-channel open drain, requiring a pull-up resistor. The operating temperature range is usually quite wide, making it suitable for a broad range of applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess