The S-80850ANNP-EJE-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a specific threshold. This function is crucial for protecting microcontrollers and other voltage-sensitive components from malfunction or damage due to undervoltage conditions.
Applications
- Microcontroller Reset Circuits
- Power Management Systems
- Battery-Powered Devices
- Industrial Control Equipment
- Consumer Electronics
Features
- Detection Voltage: 5.0V (Nominal)
- High-accuracy detection voltage
- Low current consumption
- Package: SOT-23-5
- Built-in hysteresis
- Output type: N-channel open drain
Benefits
- Prevents errors in microcontroller-based systems caused by low voltage.
- Prolongs battery life in portable devices due to low power consumption.
- Provides a stable and reliable reset signal because of the built-in hysteresis, which prevents oscillations.
- Offers flexibility in circuit design with the N-channel open drain output.
- Saves board space with the small SOT-23-5 package.
The S-80850ANNP-EJE-T2 provides accurate voltage detection and consumes very little power. The integrated hysteresis prevents unwanted reset signals. Its open-drain output allows for versatile integration with other circuits. The SOT-23-5 package makes it suitable for applications where space is a constraint. This voltage detector is a reliable and efficient way to protect electronic systems from undervoltage problems.