The S-80850CNMC-B9B-T2 is a voltage detector IC manufactured by SII Semiconductor Corporation. Its purpose is to monitor the input voltage and issue a reset signal when the voltage falls below a predetermined threshold. This functionality is vital for protecting microcontrollers and other sensitive components from damage or malfunction caused by undervoltage conditions.
Applications
- Microcontroller reset circuitry
- Power management systems
- Battery-operated devices
- Industrial control systems
- Consumer electronics
Features
- Detection Voltage: 5.0V (Nominal)
- High detection voltage accuracy
- Ultra-low current consumption
- Package Type: SOT-23-5
- Built-in hysteresis
- Output type: N-channel open drain
Benefits
- Enhances system reliability by preventing errors that are a result of low voltage.
- Extends battery life in portable devices thanks to minimal power consumption.
- Provides a stable and consistent reset signal because of the hysteresis functionality, preventing oscillations.
- Offers design versatility with the N-channel open drain output, enabling simple integration with various circuit designs.
- The compact SOT-23-5 package helps save board space.
The S-80850CNMC-B9B-T2 delivers accurate voltage detection while keeping power consumption low. The included hysteresis prevents accidental reset signals. The open-drain output permits flexible incorporation into a multitude of circuits. The SOT-23-5 package works well in environments with restricted board space. This voltage detector provides a robust and effective solution to protect electronic systems from issues related to undervoltage.