The S-81215SG-QK-T1 is a voltage detector IC manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide an output signal when the voltage falls below a specific threshold. It's commonly used for ensuring system stability and preventing malfunctions due to low voltage conditions.
Applications:
- Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below a safe level, preventing erratic behavior.
- Power Supply Monitoring: Provides an indication of undervoltage conditions in power supplies, allowing for corrective action.
- Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and potential damage to the battery.
- Memory Backup Systems: Switches to backup power when the main power fails, ensuring data retention.
Features:
- High-Accuracy Voltage Detection: Provides precise voltage monitoring with a narrow tolerance.
- Low Current Consumption: Minimizes power consumption for extended battery life in portable applications.
- Small Package Size: Allows for compact designs and easy integration into various electronic devices.
- Open-Drain Output: Flexible output configuration for interfacing with different logic levels.
- Hysteresis Characteristic: Prevents output chattering and ensures stable operation.
Benefits:
- Improved System Reliability: Prevents system failures due to undervoltage conditions.
- Extended Battery Life: Low current consumption is ideal for battery-powered applications.
- Simplified Design: Reduces the need for external components, simplifying circuit design.
- Protection Against Deep Discharge: Prevents battery damage by detecting low voltage conditions.
The S-81215SG-QK-T1 operates over a wide temperature range, typically from -40°C to +85°C. It has a detection voltage of 1.5V. It's designed for applications where accurate voltage monitoring and low power consumption are critical. The open-drain output allows for flexible interfacing with various microcontrollers and other digital circuits.