EN
  • EN
  • DE

S-81225SGUP

Part No S-81225SGUP
Manufacturer SII Semiconductor Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SII Semiconductor Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836446-S-81225SGUP
Ultra Librarian 3D Model Ultra Librarian S-81225SGUP CAD Model

Description

The S-81225SGUP is a voltage regulator manufactured by SII Semiconductor Corporation. It is designed to provide a stable and regulated output voltage from a varying input voltage. This is crucial for ensuring the proper functioning of sensitive electronic components that require a consistent power supply.

Applications

  • Power supplies for microcontrollers
  • Voltage regulation in portable devices
  • Power management systems
  • Battery-powered equipment
  • Linear regulators for various electronic circuits

Features

  • Low dropout voltage: The regulator maintains a stable output even with a small difference between input and output voltages.
  • High output voltage accuracy: Provides a precise and stable output voltage.
  • Low quiescent current: Minimizes power consumption, extending battery life in portable devices.
  • Overcurrent protection: Protects the regulator and the connected circuitry from damage due to excessive current draw.
  • Thermal shutdown protection: Prevents overheating by shutting down the regulator when the temperature exceeds a safe limit.

Benefits

  • Ensures stable and reliable power supply for sensitive electronic components.
  • Extends battery life in portable devices by minimizing power consumption.
  • Protects against damage due to overcurrent and overheating.
  • Simplifies power supply design.
  • Improves overall system reliability.

Additional Details

The S-81225SGUP outputs a fixed voltage of 2.5V. The specific package type varies. It is a linear regulator, meaning it dissipates excess power as heat. Its operating temperature range typically falls between -40°C and +85°C. Proper heat sinking may be required depending on the application and load current.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess