EN
  • EN
  • DE

S-81230AG-RB-T1

Part No S-81230AG-RB-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309411-S-81230AG-RB-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81230AG-RB-T1 CAD Model

Description

The S-81230AG-RB-T1 is a voltage detector manufactured by SII Semiconductor Corporation. These devices are designed to monitor the supply voltage in electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This is critical for preventing malfunctions, data corruption, and ensuring the proper operation of microcontrollers, CPUs, and other sensitive components.

Applications

  • Microcontroller and microprocessor reset circuits
  • Power management in portable devices
  • Voltage monitoring in industrial equipment
  • Backup battery systems
  • Over/Under voltage protection circuits

Features

  • High-precision detection voltage
  • Ultra-low current consumption
  • Built-in hysteresis
  • Integrated delay circuit
  • Compact package (SOT-25 or equivalent)

Benefits

  • Enhanced system stability: Prevents system crashes and data loss due to voltage drops.
  • Extended battery life: Minimal current draw makes it ideal for battery-powered devices.
  • Stable reset signal: Hysteresis eliminates false triggering caused by noise.
  • Simplified design: Internal delay circuit reduces external component count.
  • Space-saving: Small package allows for high-density board layouts.

Additional Details

The 'AG' portion of the part number likely indicates a specific detection voltage threshold. The 'RB' may relate to specific delay time settings, and 'T1' suggests a specific tape and reel packaging for automated assembly. The S-81230 series is known for its low operating current, making it suitable for applications where power consumption is a critical concern. The built-in hysteresis prevents the device from oscillating around the threshold voltage, ensuring a clean and reliable reset signal. The internal delay circuit provides a minimum reset pulse width, guaranteeing that the system has sufficient time to reset properly. The compact SOT-25 package allows for easy integration into space-constrained designs. This device ensures that the connected system only operates within its specified voltage range, improving its overall reliability and lifespan.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $33.3310
SII Semiconductor Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Vishay
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.1150 $96.2300
3+ $39.4791 $118.4373
5+ $38.2455 $191.2275
7+ $37.0120 $259.0840
9+ $35.7784 $322.0056
11+ $32.0767 $352.8437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,590 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess