EN
  • EN
  • DE

S-89441ANC-HBY-TFG

Part No S-89441ANC-HBY-TFG
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310811-S-89441ANC-HBY-TFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-89441ANC-HBY-TFG CAD Model

Description

The S-89441ANC-HBY-TFG is a voltage tracker IC produced by SII Semiconductor Corporation. It is designed for applications that require precise and efficient voltage regulation. This device is commonly used in various electronic systems to ensure stable power supply, especially in portable and battery-operated devices.

Applications:

  • Portable Devices: Used in smartphones, tablets, and wearables to efficiently manage power and extend battery life.
  • Battery Management Systems (BMS): Integral in BMS for accurate voltage tracking and stable power distribution.
  • Industrial Control Systems: Provides stable voltage regulation in automated systems and industrial equipment.
  • Sensor Applications: Ensures precise and reliable power to sensitive sensors for accurate data acquisition.
  • Audio Amplifiers: Maintaining stable power for high-quality audio output and minimizing noise.

Features:

  • High Accuracy Voltage Tracking: Provides precise voltage regulation for sensitive electronic components.
  • Low Dropout Voltage: Ensures efficient operation even with small differences between input and output voltages.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection (OCP): Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown (TSD): Prevents overheating and ensures reliable operation under high-temperature conditions.
  • Compact Package: Allows for space-saving designs in portable devices.

Benefits:

  • Extended Battery Life: Reduces power consumption, allowing devices to operate longer on a single charge.
  • Improved System Reliability: Provides stable voltage regulation, preventing malfunctions and ensuring consistent performance.
  • Enhanced Protection: Integrated protection features prevent damage from overcurrent and overheating.
  • Simplified Design: Reduces the need for external components, streamlining circuit design.
  • Optimized Performance: Ensures devices operate at their full potential by providing a stable and accurate voltage supply.

The S-89441ANC-HBY-TFG incorporates vital protection mechanisms such as overcurrent protection (OCP) and thermal shutdown (TSD) to ensure reliable and safe operation. The low quiescent current consumption makes it particularly suitable for battery-powered devices, where energy efficiency is paramount. Its compact package design further enhances its suitability for use in space-constrained applications.

You May Also Be Interested in

Sharp Microelectronics
Lowest to $1.3860
Panjit
Lowest to $6.9300
Freescale Semiconductor - NXP
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess