EN
  • EN
  • DE

S-81230PG-PB-T1

Part No S-81230PG-PB-T1
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 309414-S-81230PG-PB-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-81230PG-PB-T1 CAD Model

Description

The S-81230PG-PB-T1 is a voltage detector manufactured by SII Semiconductor Corporation. These devices are designed to monitor the supply voltage in electronic circuits and generate a reset signal when the voltage drops below a specific threshold. This is critical for preventing malfunctions, data corruption, and ensuring the proper operation of microcontrollers, CPUs, and other sensitive components.

Applications

  • Microcontroller and microprocessor reset circuits
  • Power management in portable devices
  • Voltage monitoring in industrial equipment
  • Backup battery systems
  • Over/Under voltage protection circuits

Features

  • High-precision detection voltage
  • Ultra-low current consumption
  • Built-in hysteresis
  • Integrated delay circuit
  • Compact package (SOT-25 or equivalent)

Benefits

  • Enhanced system stability: Prevents system crashes and data loss due to voltage drops.
  • Extended battery life: Minimal current draw makes it ideal for battery-powered devices.
  • Stable reset signal: Hysteresis eliminates false triggering caused by noise.
  • Simplified design: Internal delay circuit reduces external component count.
  • Space-saving: Small package allows for high-density board layouts.

Additional Details

The 'PG' portion of the part number likely indicates a specific detection voltage threshold. 'PB' might refer to a specific release voltage. 'T1' specifies a tape and reel packaging for automated assembly. The S-81230 series is known for its low operating current, making it suitable for applications where power consumption is a critical concern. The built-in hysteresis prevents the device from oscillating around the threshold voltage, ensuring a clean and reliable reset signal. The internal delay circuit provides a minimum reset pulse width, guaranteeing that the system has sufficient time to reset properly. The compact SOT-25 package allows for easy integration into space-constrained designs. This device ensures that the connected system only operates within its specified voltage range, improving its overall reliability and lifespan.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Panjit
Lowest to $6.9300
EPCOS (TDK)
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Sharp Microelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5987 $59.8700
240+ $0.4913 $117.9120
365+ $0.4759 $173.7035
505+ $0.4605 $232.5525
650+ $0.4453 $289.4450
870+ $0.3992 $347.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess