EN
  • EN
  • DE

S-812C20AMC-C2A-T2

Part No S-812C20AMC-C2A-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063496-S-812C20AMC-C2A-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C20AMC-C2A-T2 CAD Model

Description

The S-812C20AMC-C2A-T2 is a high-performance voltage detector IC manufactured by SII Semiconductor Corporation. It's designed to accurately monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This ensures the stability and reliability of the system by preventing malfunctions caused by voltage fluctuations. Its low current consumption makes it suitable for battery-powered and energy-sensitive applications.

Applications:

  • Microcontroller reset circuits: Resets the microcontroller when the supply voltage drops below a safe operating level.
  • Power management systems: Protects electronic components from undervoltage conditions.
  • Battery-powered devices: Monitors battery voltage to prevent deep discharge and ensure proper operation.
  • Portable electronics: Used in devices like smartphones, tablets, and wearables to maintain stable voltage levels.
  • Industrial control equipment: Monitors power supply voltage to protect sensitive equipment.

Features:

  • High-accuracy detection voltage: Provides precise voltage detection with minimal tolerance.
  • Ultra-low current consumption: Extends battery life in portable devices.
  • Built-in hysteresis: Prevents false triggering due to noise.
  • Small package size: Allows for easy integration into compact devices.
  • Wide operating voltage range: Operates effectively over a range of input voltages.

Benefits:

  • Increased system reliability: Prevents malfunctions caused by voltage drops.
  • Extended battery life: Reduces power consumption in battery-powered applications.
  • Simplified design: Integrated features reduce the need for external components.
  • Improved noise immunity: Prevents false resets caused by voltage noise.
  • Cost-effective solution: Provides a reliable and cost-effective solution for voltage monitoring.

Technical Specifications: The S-812C20AMC-C2A-T2 has a detection voltage of 2.0V. It typically consumes very little current and comes in a SOT-23-5 package. It includes built-in hysteresis and is designed to operate over a broad temperature range. This voltage detector is essential for ensuring that downstream components receive stable voltage.

You May Also Be Interested in

Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess