EN
  • EN
  • DE

S-815A55AMC-I30TFG

Part No S-815A55AMC-I30TFG
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 187045-S-815A55AMC-I30TFG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-815A55AMC-I30TFG CAD Model

Description

The S-815A55AMC-I30TFG is a voltage detector IC produced by SII Semiconductor Corporation. This component is specifically designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. Its key features include high accuracy and very low power consumption, which make it highly suitable for use in battery-operated devices and systems where power efficiency is crucial.

Applications

  • Microcomputer reset circuits
  • Power-on reset for microcontrollers and CPUs
  • Battery voltage monitoring in portable electronics
  • Memory backup power failure detection
  • Voltage supervision in embedded systems

Features

  • High-accuracy detection voltage: ±1.0%
  • Ultra-low current consumption: 0.6 μA (Typ.)
  • Detection voltage range: 1.3 V to 6.0 V in 0.1 V steps (5.5V in this case)
  • Hysteresis voltage: 5% (Typ.)
  • Output form: Nch open-drain output
  • Package: SOT-23-5
  • Operating temperature range: -40°C to +85°C

Benefits

  • Enhanced System Reliability: The precise detection voltage ensures systems operate within a safe voltage range, reducing the risk of malfunctions and data corruption due to voltage drops.
  • Prolonged Battery Life: Minimal current consumption extends the battery life of portable devices, reducing the need for frequent battery replacements or recharges.
  • Simplified Circuitry: Integrated hysteresis helps to prevent unstable reset signals caused by minor voltage fluctuations, leading to a simpler and more stable circuit design.
  • Compact Implementation: The small SOT-23-5 package allows for easy integration into compact electronic devices.
  • Consistent Performance: Wide operating temperature range guarantees reliable performance in a variety of environmental conditions.

Additional Details

As a part of the S-815A series, the S-815A55AMC-I30TFG provides a fixed detection voltage of 5.5V with high accuracy. It features an Nch open-drain output, making it highly compatible with different microcontrollers and digital logic. It is designed for applications requiring high precision in voltage monitoring and low power consumption. The device is RoHS compliant.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess