EN
  • EN
  • DE

S-817A43ANB-CVG-T2

Part No S-817A43ANB-CVG-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description SUPER-SMALL PACKAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 046652-S-817A43ANB-CVG-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-817A43ANB-CVG-T2 CAD Model

Description

The S-817A43ANB-CVG-T2 is a voltage detector IC produced by SII Semiconductor Corporation. Its primary function is to monitor the input voltage and generate a reset signal when the voltage drops below a predefined threshold. This is crucial for ensuring stable operation of microcontrollers, microprocessors, and other digital circuits, preventing data corruption and system malfunctions during power-up, power-down, or brownout conditions. This specific part has a detection voltage of 4.3V.

Applications

  • Microcontroller reset circuits: Provides a reliable reset signal to microcontrollers, ensuring proper initialization after power-up or during voltage dips.
  • Power supply monitoring: Monitors the output voltage of power supplies and generates an alert if the voltage falls outside the acceptable range.
  • Battery-powered devices: Prevents deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Real-time clocks (RTCs): Ensures the RTC operates correctly even during voltage fluctuations.
  • Memory protection: Protects data stored in memory from corruption during power failures.

Features

  • High-accuracy detection voltage: Accurately detects the voltage level with minimal error.
  • Low current consumption: Minimizes power drain, making it ideal for battery-powered applications.
  • Wide operating voltage range: Can operate over a broad range of input voltages.
  • Small package size: Available in compact surface-mount packages, such as SOT-23-5, for space-saving designs.
  • Hysteresis: Built-in hysteresis prevents oscillations near the threshold voltage.
  • Built-in delay circuit (optional): Some variants include a built-in delay circuit to ensure a stable reset signal.
  • Open-drain output: Offers flexible connectivity to various logic circuits.

Benefits

  • Improved system reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended battery life: Low current consumption extends the operating time of battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Reduced board space: Small package size allows for compact designs.
  • Protection against deep discharge: Prevents permanent damage to batteries.

Additional Details

The S-817A43ANB-CVG-T2 has a detection voltage of 4.3V. It is typically available in a SOT-23-5 package. The operating temperature range and other electrical characteristics can be found in the datasheet. It is important to consult the latest datasheet from SII Semiconductor Corporation for accurate specifications, application notes, and recommended operating conditions. Pay attention to the output logic and voltage levels required by the connected circuitry.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess