The S-8211GAC-I6T1U is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. Similar to other members of the S-8211 family, this IC is designed to monitor voltage levels in electronic circuits and provide a reliable reset signal when the voltage falls below a specified threshold. Its primary function is to ensure the stable and predictable operation of microcontrollers, microprocessors, and other critical electronic components.
Applications
- Microcontroller Reset Circuits: Essential for generating a reliable reset signal for microcontrollers during power-up sequences or brown-out events.
- Power Supply Monitoring: Monitors the stability and regulation of power supply outputs, triggering a reset if the voltage drops below acceptable levels.
- Battery-Powered Devices: Protects battery-powered devices from erratic behavior caused by low battery voltage by initiating a system reset.
- System Voltage Monitoring: Offers continuous monitoring of system voltages, preventing malfunctions resulting from voltage variations or dips.
- Industrial Control Systems: Integrates into industrial control systems to oversee voltage integrity and prevent damage to sensitive equipment.
Features
- High-Precision Voltage Detection: Provides accurate and dependable voltage detection with minimal deviation from the specified threshold.
- Low Current Consumption: Designed for low power consumption, making it suitable for battery-operated and energy-sensitive applications.
- Compact Package: Offered in a small package footprint, facilitating integration into space-constrained circuit designs.
- Wide Operating Voltage Range: Accommodates a broad range of input voltages, allowing for versatile application across different power systems.
- Integrated Hysteresis: Incorporates hysteresis to prevent spurious oscillations or chattering near the voltage detection threshold.
Benefits
- Enhanced System Reliability: Improves overall system reliability by guaranteeing a stable and predictable operating environment.
- Protection Against Voltage Instability: Shields electronic circuits from the detrimental effects of voltage fluctuations and brown-out conditions.
- Prolonged Battery Life: Minimizes power consumption to extend battery life in portable and wireless devices.
- Optimized Board Space Utilization: The small package design allows for efficient use of printed circuit board real estate.
- Streamlined Circuit Design: Facilitates simpler and more straightforward circuit designs due to its integrated functionality.
Additional Details
The S-8211GAC-I6T1U, as part of the S-8211 series, provides a selection of detection voltage options tailored to specific application needs. The precise detection voltage of the S-8211GAC-I6T1U should be confirmed using the device datasheet. The device output typically transitions to a low state when the input voltage descends below the predetermined detection threshold. For comprehensive details regarding operating temperature ranges, pin configurations, electrical characteristics, and application guidelines, it is crucial to consult the official manufacturer's datasheet provided by SII Semiconductor Corporation.