EN
  • EN
  • DE

S558-5999-N1

Part No S558-5999-N1
Manufacturer Bel Fuse Inc.
Catalog Pulse Transformers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Category Transformers
Family Pulse Transformers
Win Source Part Number 186393-S558-5999-N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S558-5999-N1 CAD Model

Description

The S558-5999-N1 is a power entry module manufactured by Bel Fuse Inc. These modules integrate multiple functions into a single component, simplifying design and assembly in various electronic devices. Power entry modules typically include an IEC inlet, a fuse holder, and sometimes a voltage selector or EMC filter.

Applications:

  • Power Supplies: Used in power supplies for various electronic devices.
  • Industrial Equipment: Employed in industrial machinery requiring a robust and filtered power connection.
  • Medical Devices: Used in medical equipment needing reliable and safe power input.
  • IT Equipment: Found in servers, workstations, and other IT infrastructure components.
  • Consumer Electronics: Integrated into higher-end consumer electronics like audio amplifiers and video equipment.

Features:

  • IEC Inlet: Standard IEC connector for easy connection to power cords.
  • Fuse Holder: Integrated fuse holder for overcurrent protection.
  • Compact Design: Combines multiple functions into a single, space-saving module.
  • EMC Filtering (Possible): Some variants may include EMC filtering to reduce electromagnetic interference.
  • Voltage Selection (Possible): Some versions might feature voltage selection for compatibility with different power standards.

Benefits:

  • Simplified Design: Reduces the number of components required for power entry.
  • Improved Reliability: Integrated fuse protection enhances the reliability of the device.
  • Enhanced Safety: Provides a safe and standardized power connection.
  • Reduced Assembly Time: Simplifies the assembly process by combining multiple functions into one module.
  • Space Saving: Compact design saves valuable space within the device enclosure.

Additional Details:

The specific technical specifications of the S558-5999-N1, such as the voltage and current ratings, fuse size, and EMC filter characteristics, will depend on the exact model. Datasheets from Bel Fuse Inc. should be consulted for detailed specifications. The module is typically constructed from durable plastic materials and designed for easy mounting in equipment enclosures.

You May Also Be Interested in

Hanrun
LAN Transformer 1:1 Surface Mount-16P,12.7x7.1mm
Lowest to $1.0187
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $3.0766
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
ice Components, Ins.
THT GATE DRIVE TRANSFORMER
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX
Lowest to $2.8845
Bel Fuse Inc.
XFRMR MOD LAN GIGABIT EXTEMP 24P
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess