EN
  • EN
  • DE

S-8233BDFT-TB-G

Part No S-8233BDFT-TB-G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description BATTERY PROTECTION IC FOR 3-SERIAL-CELL PACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187119-S-8233BDFT-TB-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8233BDFT-TB-G CAD Model

Description

The S-8233BDFT-TB-G is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This IC is specifically designed for lithium-ion battery protection, providing essential safeguards against overcharge, overdischarge, and overcurrent conditions. It forms a critical component in battery management systems (BMS) for portable electronic devices.

Applications

  • Lithium-ion battery protection circuits in smartphones
  • Battery management systems for tablets
  • Power management for laptops
  • Protection circuits for portable gaming consoles
  • Battery protection in power banks and portable chargers
  • Safety circuits for rechargeable batteries in wireless headphones
  • Battery monitoring and protection in wearable devices (smartwatches, fitness trackers)

Features

  • High-accuracy voltage detection to precisely monitor battery voltage levels.
  • Low quiescent current consumption to minimize battery drain during operation.
  • Overcharge detection to prevent battery damage due to excessive charging voltage.
  • Overdischarge detection to protect the battery from deep discharge and potential damage.
  • Overcurrent detection to safeguard against excessive current flow and short circuits.
  • Short-circuit protection for enhanced safety in case of accidental short circuits.
  • Small package size for space-constrained applications.
  • Wide operating temperature range for reliable performance in diverse environments.

Benefits

  • Increased safety of lithium-ion batteries by preventing overcharge, overdischarge, and overcurrent.
  • Extended battery lifespan through optimized charging and discharging cycles.
  • Improved reliability of battery-powered devices by preventing battery-related failures.
  • Simplified battery management system design.
  • Reduced risk of battery-related hazards, such as fires or explosions.

The S-8233BDFT-TB-G operates by continuously monitoring the voltage and current of the lithium-ion battery. If the voltage exceeds a predetermined overcharge threshold, the IC disables the charging process to prevent damage. Conversely, if the voltage falls below an overdischarge threshold, the IC disables the discharge process to protect the battery from deep discharge. The overcurrent detection feature protects the battery from excessive current draw, which can occur during short circuits or when the device demands too much power. By implementing these protection mechanisms, the S-8233BDFT-TB-G ensures the long-term health and safety of the battery.

This voltage detector is a critical component in modern portable electronic devices, contributing to their reliability and user safety. It helps prevent battery-related failures and extends the overall lifespan of the battery-powered device.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Lowest to $37.2795
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0173 $60.1038
15+ $8.2190 $123.2850
22+ $7.9626 $175.1772
30+ $7.7062 $231.1860
39+ $7.4486 $290.4954
52+ $6.6782 $347.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess