EN
  • EN
  • DE

S-8241ADEMC-GDET2G

Part No S-8241ADEMC-GDET2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Description IC BATT PROTECTION
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer SII Semiconductor Corporation
Packaging Reel - TR
Status Active
Purpose Battery Protection
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 211348-S-8241ADEMC-GDET2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8241ADEMC-GDET2G CAD Model

Description

The S-8241ADEMC-GDET2G is a Lithium-Ion battery protection IC manufactured by SII Semiconductor Corporation. Its purpose is to protect single-cell Li-ion battery packs from damage due to overcharging, over-discharging, and overcurrent conditions. This contributes to the safety and extends the operational lifespan of the battery. It's particularly suited for small, portable electronics.

Applications

  • Portable GPS devices: Ensuring safe battery operation in navigation systems.
  • Key finders: Protecting the battery in small tracking devices.
  • Hearing aids: Managing battery usage in miniature audio devices.
  • E-cigarettes: Preventing battery-related hazards in vaping devices.
  • USB drives with rechargeable batteries: Battery protection for USB storage with internal batteries.

Features

  • Overcharge Detection Voltage: Precise monitoring of the battery's voltage during the charging cycle.
  • Overdischarge Detection Voltage: Prevents the battery from being discharged below a safe voltage.
  • Discharge Overcurrent Detection: Detects and responds to excessive current draw from the battery.
  • Charge Overcurrent Detection: Monitors current during charging to prevent overcurrent.
  • Short Circuit Protection: Immediate shut-off in the event of a short circuit to prevent damage.
  • Low Current Consumption: Minimizes current drain, extending the operational duration of the battery.

Benefits

  • Enhanced Safety: Reduced risk of battery fires, explosions, and other dangerous conditions.
  • Prolonged Battery Life: Prevention of damage caused by overcharging, over-discharging and overcurrent extends the usable life of the battery.
  • Improved Reliability: Provides stable and predictable operation of the battery-powered device.
  • Small Form Factor: Suitable for integration into space-constrained electronic devices.
  • Simplified Design: Eases the design and implementation of battery protection circuitry.

Additional Details

The S-8241 series typically includes features such as a built-in delay circuit to prevent false triggering. The specific voltage and current threshold settings will vary depending on the exact part number. The IC is available in a small package designed for surface mounting. Reviewing the manufacturer's datasheet is crucial to understand all of the electrical characteristics, timing diagrams, and application examples for this particular IC. The operating temperature range and other important parameters will also be specified in the datasheet.

You May Also Be Interested in

Texas Instruments
Low-Cost Lithium Ion Power Gauge IC
Lowest to $0.4400
Texas Instruments
Lowest to $20.9001
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 20-Pin TSSOP T/R / IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $23.4727
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess