EN
  • EN
  • DE

S-8242BAI-I8T1G

Part No S-8242BAI-I8T1G
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310076-S-8242BAI-I8T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8242BAI-I8T1G CAD Model

Description

The S-8242BAI-I8T1G is a high-precision voltage detector from SII Semiconductor Corporation, designed to monitor voltage levels and provide a reset signal to microcontrollers and other electronic components when the voltage falls below a predefined threshold. This device is commonly used in a variety of applications where stable voltage monitoring and reset functionality are crucial.

Applications

  • Microcontroller Reset Circuits: Ensures that a microcontroller starts in a known state by providing a reset signal during power-up or brownout conditions.
  • Power Supply Monitoring: Monitors the output voltage of power supplies to ensure it remains within acceptable limits, triggering a reset if it deviates.
  • Battery-Powered Devices: Prevents deep discharge of batteries by disabling the device when the battery voltage drops below a critical level.
  • Voltage Supervision in Embedded Systems: Supervises voltage levels and initiates protective actions in undervoltage situations.
  • Portable Electronics: Utilized in smartphones, tablets, and other portable devices for voltage monitoring and reset functions.

Features

  • High-Precision Voltage Detection: Offers accurate voltage detection with minimal variations.
  • Ultra-Low Current Consumption: Minimizes power consumption in battery-powered applications, extending battery life.
  • Small Package: Compact size suitable for space-constrained applications.
  • Built-in Hysteresis: Prevents unwanted oscillations during voltage transitions, ensuring stable operation.
  • Open Drain Output: Provides flexible output configuration for various connection needs.

Benefits

  • Improved System Reliability: Guarantees proper system operation by supplying a reliable reset signal during voltage fluctuations.
  • Extended Battery Life: Low current consumption increases the operational lifespan of battery-powered devices.
  • Simplified Design: Integrated features reduce the necessity for external components, streamlining circuit design.
  • Accurate Voltage Monitoring: Precise detection ensures accurate monitoring of voltage levels, enhancing system protection.
  • Protection Against Undervoltage: Safeguards sensitive electronic components from damage due to undervoltage conditions.

The S-8242BAI-I8T1G voltage detector is designed for applications where accuracy and minimal power usage are essential. Its compact size and integrated functionalities make it ideal for portable and space-limited devices. The S-8242A series presents various detection voltage options to cater to specific application requirements. The open drain output offers design flexibility, allowing seamless integration with different microcontrollers and digital circuits, making it a versatile component for a range of electronic designs requiring reliable voltage monitoring.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
AMCC
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Panjit
Lowest to $6.9300
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
AMCC
Lowest to $3.2617

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
570+ $0.1016 $57.9120
1,390+ $0.0832 $115.6480
2,145+ $0.0809 $173.5305
2,990+ $0.0774 $231.4260
3,850+ $0.0751 $289.1350
5,085+ $0.0681 $346.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,130 pieces
MOQ: 570 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess