EN
  • EN
  • DE

S-8254AANFT-TB-S

Part No S-8254AANFT-TB-S
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187201-S-8254AANFT-TB-S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8254AANFT-TB-S CAD Model

Description

The S-8254 series from SII Semiconductor Corporation is a high-precision voltage detector IC designed for lithium-ion rechargeable battery protection for *four-cell* configurations. It is a critical component in ensuring the safe and efficient operation of battery-powered devices by monitoring cell voltages and preventing overcharge, overdischarge, and overcurrent conditions. This particular model, S-8254AANFT-TB-S, is part of a family of similar devices with varying detection and release voltage thresholds to suit different battery chemistries and system requirements.

Applications

  • Lithium-ion battery packs for power tools (4-cell)
  • Battery packs for laptops and notebooks (4-cell configurations)
  • Uninterruptible Power Supplies (UPS) (4-cell lithium-ion based)
  • Battery-powered medical devices (4-cell)
  • Electric bicycles (4-cell battery packs)

Features

  • High-accuracy voltage detection: Ensures precise monitoring of battery voltage levels for each cell.
  • Low current consumption: Minimizes the drain on the battery, extending battery life.
  • Overcharge detection per cell: Prevents damage to the battery from excessive charging voltage.
  • Overdischarge detection per cell: Protects the battery from being discharged below a safe voltage level.
  • Overcurrent detection: Safeguards the battery and connected circuitry from excessive current flow.
  • Short-circuit protection: Provides an additional layer of protection against short circuits.
  • Small package size: Allows for compact designs.
  • Wide operating temperature range: Ensures reliable operation in various environmental conditions.
  • Four-cell monitoring: Specifically designed for managing 4 lithium-ion cells in series.

Benefits

  • Enhanced battery safety: Prevents overcharge, overdischarge, and overcurrent, reducing the risk of battery damage or failure in multi-cell configurations.
  • Extended battery life: Optimizes battery usage by preventing operation outside of safe voltage and current limits.
  • Improved device reliability: Protects the battery and connected circuitry from damage, enhancing the overall reliability of the device.
  • Reduced system cost: Integrates multiple protection functions into a single IC, simplifying the design and reducing the number of external components required.
  • Compact design: Small package size enables the design of smaller devices.

Additional Details

The S-8254AANFT-TB-S includes independent overcharge and overdischarge detection for each of the four cells. Exact threshold voltages are specified in the datasheet. It also features a charge/discharge control pin to disconnect the battery in case of fault. It uses a CMOS process for low power and high accuracy. The operating temperature is typically -40°C to +85°C. Supplied in a thin package, often TSSOP.

You May Also Be Interested in

Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Need more? Email Us
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6595 $52.7600
185+ $0.5412 $100.1220
290+ $0.5243 $152.0470
395+ $0.5074 $200.4230
510+ $0.4904 $250.1040
685+ $0.4397 $301.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess