EN
  • EN
  • DE

S-8261AAOMD-G20T2G

Part No S-8261AAOMD-G20T2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Battery Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Battery Management
Win Source Part Number 187213-S-8261AAOMD-G20T2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8261AAOMD-G20T2G CAD Model

Description

The S-8261AAOMD-G20T2G is a single-cell lithium-ion battery protection IC manufactured by SII Semiconductor Corporation. This IC provides comprehensive protection for lithium-ion batteries, safeguarding against overcharge, overdischarge, and overcurrent conditions, thus ensuring safe and reliable operation in a wide array of portable electronic devices. Its primary function is to meticulously monitor the battery voltage and current, and to disconnect the battery from the charging or discharging circuit whenever a fault condition is detected, preventing damage and potential safety hazards.

Applications:

  • Smartphones: Provides crucial battery protection, significantly enhancing safety and extending battery lifespan in modern smartphones.
  • Tablets: Ensures reliable and consistent battery operation, effectively preventing damage caused by overcharging or excessive discharging in tablet devices.
  • Portable Media Players: Protects the battery from potentially harmful conditions, ensuring consistent performance and prolonging battery life in portable media players.
  • Digital Cameras: Safeguards the battery, extending its overall usability and preventing unexpected power failures in digital cameras.
  • Wireless Headphones: Monitors battery performance diligently, ensuring consistent power output and long-term reliability in wireless headphones and earbuds.
  • Wearable Devices: Offers comprehensive battery protection in smartwatches, fitness trackers, and a wide variety of other wearable electronic devices, ensuring their safe and reliable operation.

Features:

  • Overcharge Protection: Effectively prevents the battery from being charged beyond its safe voltage limit, protecting it from potential damage and extending its lifespan.
  • Overdischarge Protection: Prevents the battery from being discharged below its safe voltage level, ensuring that it operates within safe parameters and preventing damage.
  • Overcurrent Protection: Protects the battery from excessive current draw, preventing overheating and potential damage, thereby enhancing its overall safety.
  • Short-Circuit Protection: Immediately disables the battery in the event of a short circuit, minimizing potential hazards and preventing catastrophic failures.
  • High-Precision Voltage Detection: Accurate monitoring of battery voltage levels ensures reliable and effective protection against various battery-related faults.
  • Low Current Consumption: Minimizes power drain from the battery, maximizing battery life in portable applications and improving overall energy efficiency.
  • Small Package Size: Enables highly compact designs, making it perfectly suitable for integration into small and portable electronic devices.

Benefits:

  • Enhanced Battery Safety: Prevents battery damage and significantly reduces the risk of fire or explosion, ensuring a safer operating environment.
  • Extended Battery Life: Protects the battery from conditions that can drastically shorten its lifespan, maximizing its useful life and reducing the need for frequent replacements.
  • Improved Device Reliability: Ensures stable and reliable operation of the device by preventing common battery-related failures, thereby enhancing user satisfaction.
  • Reduced Component Count: Integrates multiple critical protection functions into a single integrated circuit, thereby simplifying circuit design and reducing overall component count.
  • Simplified Circuit Design: Facilitates easier integration into complex battery protection circuits, reducing design complexity and accelerating time-to-market.

Technical Specifications: The S-8261AAOMD-G20T2G typically features preset overcharge detection voltage, overdischarge detection voltage, and overcurrent detection current levels, which are carefully tailored for specific applications. The supply voltage range generally spans from 1.5V to 4.5V. This IC is designed for extremely low current consumption, typically operating in the microampere range during normal operation, and even lower during standby mode to conserve power. It is commonly available in a small package, such as SOT-23-6, enabling extremely compact designs for portable devices. The operating temperature range is generally specified from -40°C to +85°C, ensuring reliable performance in a wide range of environmental conditions.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $1.0603
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess