EN
  • EN
  • DE

SG-320PCP66.000000MHZ--C

Part No SG-320PCP66.000000MHZ--C
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189270-SG-320PCP66.000000MHZ--C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SG-320PCP66.000000MHZ--C CAD Model

Description

The SG-320PCP66.000000MHZ--C is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div, providing a stable and precise 66 MHz clock signal for various electronic applications. This oscillator is designed for high-performance systems that require accurate timing and low jitter.

Applications

  • Networking Equipment: Used in routers, switches, and other network devices for timing synchronization.
  • Microcontrollers and Microprocessors: Provides the clock signal for high-speed processors.
  • FPGA and CPLD Applications: Serves as a timing reference for field-programmable gate arrays and complex programmable logic devices.
  • Communication Systems: Employed in wireless communication devices and base stations.
  • Industrial Automation: Integrated into industrial control systems requiring precise timing.

Features

  • 66.000000 MHz Frequency: Provides a stable 66 MHz clock signal.
  • High Stability: Ensures consistent frequency output over a wide temperature range.
  • Low Jitter: Minimizes timing variations for improved system performance.
  • 3.3V Operation: Compatible with standard 3.3V logic levels.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Accurate Timing: Ensures precise and reliable clock signal for critical applications.
  • Improved System Performance: Low jitter minimizes timing errors and enhances overall system performance.
  • Easy Integration: Simple to incorporate into electronic circuits.
  • Reliable Operation: Stable frequency output ensures consistent performance.
  • Compact Integration: Small size allows for use in miniature devices.

Additional Details

The SG-320PCP66.000000MHZ--C typically comes in a small SMD package. The “--C” likely denotes a specific temperature range or manufacturing variation. Key specifications like frequency stability over temperature, jitter performance, and load capacitance can be found in the Epson datasheet. This oscillator is crucial for applications requiring a high-frequency, stable, and low-jitter clock signal. Proper circuit design and layout, in accordance with the manufacturer's guidelines, are essential for achieving optimal performance and minimizing signal integrity issues.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 212.5000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess