EN
  • EN
  • DE

ADR130AUJZ-REEL7

Part No ADR130AUJZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description Precision Series Sub-Band Gap Voltage Reference | IC VREF SERIES PROG TSOT-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Series
Output Type Programmable
Min/Fixed Output Voltage 0.5V, 1V
Output Current 4mA
Tolerance ±0.7%
Temperature Coefficient 50ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p, 6μVp-p
Parts Input Voltage (V) 2V ~ 18V
Supply Current 150μA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
Family Part Number ADR130
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1141421-ADR130AUJZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADR130AUJZ-REEL7 CAD Model

Description

The ADR130AUJZ-REEL7 is a precision voltage reference component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product is specifically designed to provide a stable and precise reference voltage for various applications, including data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Output Voltage: This device offers a fixed output voltage, ensuring consistent performance across different applications.
  • High Accuracy: The ADR130AUJZ-REEL7 boasts high accuracy and low temperature coefficients, making it ideal for precision applications where stability is crucial.
  • Low Dropout Voltage: It operates with a low dropout voltage, allowing it to function effectively even in low-voltage environments, which is particularly important for battery-operated devices.
  • Wide Operating Temperature Range: The device is designed to work over a broad temperature range, ensuring reliability in varying environmental conditions.
  • Compact Packaging: Supplied in a small SOT-23 package, the ADR130AUJZ-REEL7 is suitable for space-constrained applications.
  • Long-Term Stability: It features excellent long-term stability, a critical attribute for maintaining system accuracy over time.
  • REEL7 Packaging: The product comes in a 7-inch reel packaging format, facilitating efficient handling and manufacturing processes, especially for high-volume production.

Applications

The ADR130AUJZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Portable and Battery-Powered Equipment
  • Industrial Process Control Systems
  • Precision Instrumentation
  • Analog and Digital Conversion
  • Medical and Healthcare Systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The ADR130AUJZ-REEL7 is built with the company's stringent quality control processes, ensuring that each component meets the highest standards of performance and reliability.

For engineers and designers looking for a reliable voltage reference with stable characteristics and a compact form factor, the ADR130AUJZ-REEL7 from Analog Devices Inc. represents an excellent choice.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9142 $52.4556
42+ $2.3911 $100.4262
65+ $2.3164 $150.5660
90+ $2.2417 $201.7530
116+ $2.1670 $251.3720
155+ $1.9428 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess