EN
  • EN
  • DE

S-8328H50MC-FZE-T2

Part No S-8328H50MC-FZE-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 310354-S-8328H50MC-FZE-T2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8328H50MC-FZE-T2 CAD Model

Description

The S-8328H50MC-FZE-T2 is a step-up DC-DC converter manufactured by SII Semiconductor Corporation. This device is designed to boost voltage levels efficiently, making it suitable for various portable and battery-powered applications where a stable and higher voltage is required.

Applications:

  • Portable Game Systems: Powering the LCD screen and other components requiring higher voltage.
  • Digital Audio Players: Boosting voltage to drive headphone amplifiers or other audio circuits.
  • Small LCD Displays: Providing the necessary voltage for backlighting and display operation.
  • Battery-Powered Sensors: Ensuring a stable voltage supply for accurate sensor readings.
  • Emergency Lighting: Boosting voltage from batteries to power LEDs.

Features:

  • High Efficiency: Minimizes power loss during the voltage conversion process, maximizing battery life.
  • Low Start-Up Voltage: Capable of starting operation with a very low input voltage, allowing for full battery utilization.
  • Integrated Switching Regulator: Reduces the need for external components, simplifying circuit design.
  • Overcurrent Protection: Prevents damage to the device and surrounding components due to excessive current draw.
  • Soft-Start Function: Limits inrush current during startup, preventing voltage spikes.
  • Adjustable Output Voltage: Allows for customization of the output voltage to meet specific application requirements.
  • Small Package Size: Suitable for compact and portable devices where space is limited.

Benefits:

  • Extended Battery Life: High efficiency conversion leads to longer run times for battery-powered devices.
  • Reliable Operation: Built-in protection features ensure stable and dependable performance.
  • Simplified Circuit Design: Integrated components reduce the complexity of the overall design.
  • Cost-Effective: Reduces the number of external components required, lowering the overall system cost.

Additional Details:

The S-8328H50MC-FZE-T2's switching frequency is optimized for efficiency. The use of appropriate external components is crucial for achieving stable and accurate output voltage regulation. This converter is designed to operate within a specified temperature range for reliable performance.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess