EN
  • EN
  • DE

S-8353A50UA-IRTT20

Part No S-8353A50UA-IRTT20
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 187240-S-8353A50UA-IRTT20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-8353A50UA-IRTT20 CAD Model

Description

The S-8353A50UA-IRTT20 is a high-precision voltage detector IC manufactured by SII Semiconductor Corporation. This component is designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage falls below a specific threshold. This ensures stable operation and prevents malfunctions caused by undervoltage conditions. Known for its low current consumption and high accuracy, it's particularly well-suited for battery-powered applications and systems where reliability is critical.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper microcontroller startup and preventing erratic behavior during power-up or voltage drops.
  • Power Management Systems: Monitoring battery voltage in portable devices and initiating shutdown or low-power modes to prevent deep discharge.
  • Industrial Control Systems: Protecting sensitive electronics from damage due to voltage fluctuations in industrial environments.
  • Automotive Electronics: Providing stable voltage monitoring for electronic control units (ECUs) and other automotive systems.
  • Consumer Electronics: Ensuring reliable operation of devices like smartphones, tablets, and wearables by detecting and responding to voltage drops.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error, ensuring reliable voltage detection.
  • Ultra-Low Current Consumption: Maximizes battery life in portable applications by minimizing power consumption.
  • Built-in Hysteresis: Prevents oscillation and ensures stable output during voltage transitions, reducing the risk of false triggering.
  • Small Package Size: Suitable for compact electronic devices and high-density circuit boards.
  • Open-Drain Output: Allows for flexible interface with various microcontrollers and digital logic circuits.

Benefits:

  • Improved System Reliability: Protecting against undervoltage conditions that can lead to system crashes or data corruption.
  • Extended Battery Life: Minimizing power consumption to prolong the operating time of battery-powered devices.
  • Simplified Circuit Design: Reducing the need for external components and simplifying the overall circuit layout.
  • Reduced Board Space: Enabling compact and efficient designs due to the small package size.
  • Enhanced System Stability: Ensuring consistent and reliable performance even in the presence of voltage fluctuations.

The S-8353A50UA-IRTT20 has a detection voltage of 5.0V. The integrated hysteresis feature prevents the output from rapidly switching on and off when the input voltage is near the threshold level, ensuring stable and predictable behavior. The open-drain output allows for direct connection to microcontrollers and other digital logic devices without requiring additional components. Its compact size makes it an ideal choice for space-constrained applications. This voltage detector is a reliable and efficient component for voltage monitoring and protection, suitable for a wide range of electronic applications where stable voltage levels are critical for proper operation. It represents a cost-effective solution for enhancing system reliability and protecting sensitive electronic components.

In summary, this device offers precise voltage detection, low power consumption, and robust performance, making it an excellent choice for voltage monitoring and protection in various electronic systems.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Infineon Technologies
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess