EN
  • EN
  • DE

ADP1711AUJZ-0.9-R7

Part No ADP1711AUJZ-0.9-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 0.9V 0.15A TSOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.9V
Output Current 150mA
Operating Supply Current 50μA ~ 1.3mA
PSRR 69dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-5
Win Source Part Number 767985-ADP1711AUJZ-0.9-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP1711
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ADP1711AUJZ-0.9-R7 CAD Model

Description

ADP1711AUJZ-0.9-R7 - Low Dropout Linear Regulator by Analog Devices Inc.

The ADP1711AUJZ-0.9-R7 is a high-performance low dropout linear regulator (LDO) designed by Analog Devices Inc., a leader in precision high-performance electronics. This particular model offers a fixed output voltage of 0.9V, which is specifically tailored for modern electronic devices that require a stable and efficient power supply. With its compact TSOT-5 package, the ADP1711AUJZ-0.9-R7 is an ideal solution for space-constrained applications.

One of the key features of this LDO is its low dropout voltage, which allows for a minimal difference between the input and output voltages, thus improving efficiency and battery life in portable devices. The ADP1711AUJZ-0.9-R7 is capable of delivering up to 300mA of output current, making it suitable for a wide range of applications, from microprocessors and DSPs to RF devices and various analog circuits.

The device boasts excellent load and line regulation, ensuring a consistent output voltage even with variations in input voltage or load. Additionally, the ADP1711AUJZ-0.9-R7 incorporates several safety features, including over-current protection and thermal overload protection, which safeguard the device and the system it powers from damage due to excessive currents or temperatures.

Designed with a low quiescent current, the ADP1711AUJZ-0.9-R7 is an energy-efficient choice for battery-powered devices. This feature extends the battery life by reducing the power consumption when the device is in standby mode. Furthermore, the LDO is stable with small ceramic output capacitors, which reduces the amount of required external components and helps to minimize the overall solution size.

For designers and engineers looking for a reliable power management solution, the ADP1711AUJZ-0.9-R7 from Analog Devices Inc. offers a blend of performance, efficiency, and compactness. Whether it's for consumer electronics, medical devices, or industrial applications, this LDO regulator ensures a stable power supply, enhancing the performance and reliability of the end product.

For detailed specifications and application guidance, it is recommended to consult the official datasheet and design resources provided by Analog Devices Inc.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess