EN
  • EN
  • DE

S-8353H34MC-IWTT2G

Part No S-8353H34MC-IWTT2G
Manufacturer SII Semiconductor Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 187241-S-8353H34MC-IWTT2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-8353H34MC-IWTT2G CAD Model

Description

The S-8353H34MC-IWTT2G is a high-precision voltage detector manufactured by SII Semiconductor Corporation. This device is designed to monitor voltage levels and provide a reset signal to microcontrollers or other digital circuits when the voltage falls below a specified threshold. This ensures stable operation and prevents malfunctions caused by undervoltage conditions, making it an essential component in various electronic systems, especially those powered by batteries.

Applications:

  • Microcontroller Reset Circuits: Ensuring proper startup and preventing erroneous operation during power-up or voltage drops.
  • Power Management Systems: Monitoring battery voltage in portable devices, triggering shutdown or low-power modes to prevent deep discharge and extend battery life.
  • System Voltage Monitoring: Detecting voltage drops in critical system components to prevent damage and ensure reliable operation.
  • Portable Electronics: Used in smartphones, tablets, wearables, and other battery-powered devices to protect against undervoltage conditions.
  • Industrial Control Systems: Monitoring power supply voltages in PLCs, sensors, and other industrial equipment to ensure stable operation.

Features:

  • High-Precision Voltage Detection: Accurately monitors voltage levels with minimal error, ensuring reliable voltage detection.
  • Ultra-Low Current Consumption: Minimizes power drain in battery-powered applications, extending battery life.
  • Built-in Hysteresis: Prevents output oscillation and ensures stable output during voltage transitions, reducing the risk of false triggering.
  • Small Package Size: Ideal for compact and space-constrained designs, enabling miniaturization of electronic devices.
  • CMOS Output: Compatible with a wide range of microcontrollers and digital logic circuits, simplifying system integration.

Benefits:

  • Enhanced System Reliability: Prevents system malfunctions caused by voltage drops, ensuring stable and predictable operation.
  • Extended Battery Life: Low current consumption reduces power consumption in portable devices, extending the operating time.
  • Simplified Circuit Design: Integrated features minimize the need for external components, streamlining circuit design.
  • Reduced Board Space: Small package size enables compact and efficient designs, reducing the overall size of electronic devices.
  • Robust Performance: Hysteresis provides immunity to noise and voltage fluctuations, ensuring reliable performance in noisy environments.

The S-8353H34MC-IWTT2G is specified with a detection voltage of 3.4V. The integrated hysteresis feature prevents the output from rapidly switching on and off when the input voltage is near the threshold level, ensuring stable and predictable behavior. The CMOS output allows for direct interfacing with microcontrollers and other digital logic devices. Its compact size makes it well-suited for applications where board space is limited. By accurately monitoring voltage levels and providing a reliable reset signal, the S-8353H34MC-IWTT2G helps ensure the proper functioning of electronic devices and prevents potential damage or data loss due to undervoltage conditions. It’s a cost-effective and efficient solution for improving system reliability and protecting sensitive electronic components.

In summary, this voltage detector is a robust and efficient component for voltage monitoring and protection, suitable for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Infineon Technologies
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8166 $61.2450
175+ $0.6699 $117.2325
270+ $0.6491 $175.2570
370+ $0.6283 $232.4710
480+ $0.6075 $291.6000
640+ $0.5440 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess