EN
  • EN
  • DE

R1172H251D-T1-F

Part No R1172H251D-T1-F
Manufacturer Ricoh
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1014+Rohs
Reference case SOT89-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 755827-R1172H251D-T1-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1172H251D-T1-F CAD Model

Description

The R1172H251D-T1-F is a CMOS-based voltage regulator manufactured by Ricoh. This LDO regulator is designed for applications requiring low supply current and high accuracy. The device outputs 2.5V.

Applications:

  • Power source for microcomputers: Providing a stable voltage to ensure proper operation.
  • Power supply for RF modules: Delivering clean power to sensitive radio frequency components.
  • Voltage regulation in portable equipment: Ensuring stable operation in battery-powered devices.
  • Power management in wearable devices: Contributing to efficient power usage in compact devices.

Features:

  • Low Supply Current: Reduces power consumption in battery-powered devices.
  • High Output Voltage Accuracy: Provides precise voltage regulation.
  • Low Dropout Voltage: Allows for operation with a small difference between input and output voltage.
  • Built-in Overcurrent Protection: Protects the device from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Small Package: Suitable for compact applications.

Benefits:

  • Extended Battery Life: Low supply current minimizes power drain.
  • Reliable Operation: Accurate voltage regulation ensures stable performance.
  • Simplified Design: Integrated protection features reduce the need for external components.
  • Space-Saving Solution: Small package allows for integration into compact devices.
  • Enhanced System Protection: Overcurrent and thermal shutdown protection increase reliability.

Additional Details:

The R1172H251D-T1-F features a typical dropout voltage that allows the regulator to maintain its output voltage even when the input voltage approaches the output voltage level. The output voltage accuracy is tightly controlled to ensure proper operation of the load. The device's quiescent current is minimized to reduce power consumption in standby mode. The overcurrent protection feature limits the output current to prevent damage during overload conditions. The thermal shutdown protection disables the output when the junction temperature exceeds a specified limit. The compact package is designed for space-constrained applications, making it suitable for portable and wearable devices. The regulator is stable with ceramic capacitors, which are commonly used in modern electronic devices. The enable pin allows for turning the regulator on and off, further reducing power consumption when the regulated voltage is not required. The R1172 series provides excellent ripple rejection performance, which is important for noise-sensitive applications. It is also lead-free and RoHS compliant, making it environmentally friendly.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7096 $61.6768
19+ $6.3259 $120.1921
29+ $6.1284 $177.7236
39+ $5.9309 $231.3051
51+ $5.7334 $292.4034
68+ $5.1398 $349.5064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess